Cypress Semiconductor Corp. Memory - RAM - FM24CL64B-GA FM24CL64B-GA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039061-FM24CL64B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039061-FM24CL64B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL64B-GA - 1039061-FM24CL64B-GA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL64B-GA
1039061-FM24CL64B-GA
Memory - RAM - FM24CL64B-GA 1039061-FM24CL64B-GA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039061-FM24CL64B-GA Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039061-FM24CL64B-GA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - FM24CL64B-GA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

FRAM (Ferroelectric RAM) Memory IC 64Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24CL64B-GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24CL64B-GA
Integrated Circuits (ICs) - Memory - Memory FM24CL64B-GA
IC FRAM 64KBIT I2C 1MHZ 8SOIC

IC FRAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1039061-FM24CL64B-GA FM24CL64B-GA FM24CL64B-GA
Product Name Memory - RAM - FM24CL64B-GA Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM FRAM; FRAM Non-Volatile
Access Time 550 ns 550 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2102-1N - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details