Cypress Semiconductor Corp. Memory - RAM - FM24CL64B-G FM24CL64B-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001192-FM24CL64B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: FM24CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; FM24CL64B-DG; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001192-FM24CL64B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: FM24CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; FM24CL64B-DG; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL64B-G - 001192-FM24CL64B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL64B-G
001192-FM24CL64B-G
Memory - RAM - FM24CL64B-G 001192-FM24CL64B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 001192-FM24CL64B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Access Time: 550ns Family Name: FM24CL64B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.65 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; FM24CL64B-DG; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 001192-FM24CL64B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Access Time: 550ns
Family Name: FM24CL64B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.65 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE1; FM24CL64B-DG;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FRAM Memory - 1254213P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254213P
FRAM Memory 1254213P
64Kbit F-RAM Memory 8Kx8 I2C 3V SOIC8

64Kbit F-RAM Memory 8Kx8 I2C 3V SOIC8

Supplier's Site
FRAM Memory - 1254213 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254213
FRAM Memory 1254213
64Kbit F-RAM Memory 8Kx8 I2C 3V SOIC8

64Kbit F-RAM Memory 8Kx8 I2C 3V SOIC8

Supplier's Site
FRAM Memory - 1885402 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885402
FRAM Memory 1885402
Cypress Semiconductor, FM24CL64B-G

Cypress Semiconductor, FM24CL64B-G

Supplier's Site
Integrated Circuits (ICs) - Memory - FM24CL64B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24CL64B-G
Integrated Circuits (ICs) - Memory FM24CL64B-G
IC FRAM 64KBIT I2C 1MHZ 8SOIC

IC FRAM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 001192-FM24CL64B-G 1254213P 1254213 1885402 FM24CL64B-G
Product Name Memory - RAM - FM24CL64B-G FRAM Memory FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Memory FRAM Memory FRAM Memory Non-Volatile
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; SOIC SOIC SOIC SOIC
Supply Voltage 2.7 V ~ 3.65 V 3.65 v, 2.7 v 3.65 v, 2.7 v 2.7V ~ 3.65V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers