Cypress Semiconductor Corp. Memory - RAM - FM24CL64B-DG FM24CL64B-DG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174502-FM24CL64B-DG Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): FM24CL64B-GTR; MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Family Part Number: FM24CL64 Manufacturer Pack Quantity: 162 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174502-FM24CL64B-DG Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): FM24CL64B-GTR; MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Family Part Number: FM24CL64 Manufacturer Pack Quantity: 162 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL64B-DG - 1174502-FM24CL64B-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL64B-DG
1174502-FM24CL64B-DG
Memory - RAM - FM24CL64B-DG 1174502-FM24CL64B-DG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174502-FM24CL64B-DG Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 64kb Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: 8-TDFN (4x4.5) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-WDFN Exposed Pad Alternative Parts (Cross-Reference): FM24CL64B-GTR; MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE 1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Family Part Number: FM24CL64 Manufacturer Pack Quantity: 162 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174502-FM24CL64B-DG
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 64kb
Access Time: 550ns
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (4x4.5)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 1MHz
Memory Interface: I2C
Manufacturer Package: 8-WDFN Exposed Pad
Alternative Parts (Cross-Reference): FM24CL64B-GTR; MB85RC64APNF-G-JNE1; MB85RC64APNF-G-JNERE1;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Family Part Number: FM24CL64
Manufacturer Pack Quantity: 162
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FRAM 64KBIT I2C 1MHZ 8DFN

IC FRAM 64KBIT I2C 1MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24CL64B-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24CL64B-DG
Integrated Circuits (ICs) - Memory - Memory FM24CL64B-DG
IC FRAM 64KBIT I2C 1MHZ 8DFN

IC FRAM 64KBIT I2C 1MHZ 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1174502-FM24CL64B-DG FM24CL64B-DG FM24CL64B-DG
Product Name Memory - RAM - FM24CL64B-DG Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile FRAM; FRAM (Ferroelectric RAM) Non-Volatile
Access Time 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details