LTB Use FM24CL64-G Product overview: FM24CL64-S from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL64-S can be used for catalog matching and distributor lookup.
Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059321-FM24CL64-S
Current Rating: 300 mA
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Memory Size: 64 kB
Interface: 2-Wire
Number of Pins: 8
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM24CL64-SFM24CL64/S
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-FM24CL64-S | 1059321-FM24CL64-S |
| Product Name | Memory IC and Storage Component | Memory - FM24CL64-S |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |