Ramtron International Corporation Memory - FM24CL64-DG FM24CL64-DG

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194197-FM24CL64-DG Current Rating: 400 µA Frequency: 1 MHz Operating Supply Voltage: 3.6 V Memory Size: 64 kB Interface: 2-Wire Number of Pins: 8 Categories: Memory Case / Package: DFN Alternative Parts (Cross-Reference): FM24CL64DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194197-FM24CL64-DG Current Rating: 400 µA Frequency: 1 MHz Operating Supply Voltage: 3.6 V Memory Size: 64 kB Interface: 2-Wire Number of Pins: 8 Categories: Memory Case / Package: DFN Alternative Parts (Cross-Reference): FM24CL64DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - FM24CL64-DG - 1194197-FM24CL64-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM24CL64-DG
1194197-FM24CL64-DG
Memory - FM24CL64-DG 1194197-FM24CL64-DG
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194197-FM24CL64-DG Current Rating: 400 µA Frequency: 1 MHz Operating Supply Voltage: 3.6 V Memory Size: 64 kB Interface: 2-Wire Number of Pins: 8 Categories: Memory Case / Package: DFN Alternative Parts (Cross-Reference): FM24CL64DG; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194197-FM24CL64-DG
Current Rating: 400 µA
Frequency: 1 MHz
Operating Supply Voltage: 3.6 V
Memory Size: 64 kB
Interface: 2-Wire
Number of Pins: 8
Categories: Memory
Case / Package: DFN
Alternative Parts (Cross-Reference): FM24CL64DG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
64KB Memory IC and Storage Component - 2020-FM24CL64-DG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64KB Memory IC and Storage Component
2020-FM24CL64-DG
64KB Memory IC and Storage Component 2020-FM24CL64-DG
NVRAM Memory IC; Memory Type: FRAM; Interface Type: Serial, 2-Wire; Memory Size: 64KB; Memory Organization: 8K x 8;... Product overview: FM24CL64-DG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64KB, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL64-DG can be used for catalog matching and distributor lookup.

NVRAM Memory IC; Memory Type: FRAM; Interface Type: Serial, 2-Wire; Memory Size: 64KB; Memory Organization: 8K x 8;... Product overview: FM24CL64-DG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64KB, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL64-DG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1194197-FM24CL64-DG 2020-FM24CL64-DG
Product Name Memory - FM24CL64-DG 64KB Memory IC and Storage Component
Memory Category NVRAM NVRAM; FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - CY14B104NA-ZS25XE-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details