Cypress Semiconductor Corp. FRAM Memory FM24CL16B-G

Description
16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8
Request a Quote
Description
16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254212 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254212
FRAM Memory 1254212
16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8

16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8

Supplier's Site
FRAM Memory - 1254212P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254212P
FRAM Memory 1254212P
16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8

16Kbit F-RAM Memory 2Kx8 I2C 3V SOIC8

Supplier's Site
FRAM Memory - 1885400 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885400
FRAM Memory 1885400
Cypress Semiconductor, FM24CL16B-G

Cypress Semiconductor, FM24CL16B-G

Supplier's Site
Memory - RAM - FM24CL16B-G - 710186-FM24CL16B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL16B-G
710186-FM24CL16B-G
Memory - RAM - FM24CL16B-G 710186-FM24CL16B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 710186-FM24CL16B-G Packaging: Tube Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1E RE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: FM24CL16 Manufacturer Pack Quantity: 194 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 710186-FM24CL16B-G
Packaging: Tube
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Clock Frequency: 1MHz
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1ERE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: FM24CL16
Manufacturer Pack Quantity: 194
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - FM24CL16B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24CL16B-G
Integrated Circuits (ICs) - Memory FM24CL16B-G
IC FRAM 16KBIT I2C 1MHZ 8SOIC

IC FRAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254212 1254212P 1885400 710186-FM24CL16B-G FM24CL16B-G
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM24CL16B-G Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory Non-Volatile Non-Volatile
Access Time 3000 ns 3000 ns 3000 ns 550 ns 550 ns
Density 16 kbits 128 kbits 16 kbits 16 kbits
Number of Words 2 k 2 k
Data Bus Width 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details