Cypress Semiconductor Corp. FRAM Memory FM24CL16B-DG

Description
16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8
Request a Quote Datasheet
Description
16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1254211P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254211P
FRAM Memory 1254211P
16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8

16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8

Supplier's Site
FRAM Memory - 1254211 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254211
FRAM Memory 1254211
16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8

16Kbit F-RAM Memory 2Kx8 I2C 3V TDFN8

Supplier's Site
FRAM Memory - 1885399 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885399
FRAM Memory 1885399
Cypress Semiconductor, FM24CL16B-DG

Cypress Semiconductor, FM24CL16B-DG

Supplier's Site
Memory - RAM - FM24CL16B-DG - 1039060-FM24CL16B-DG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL16B-DG
1039060-FM24CL16B-DG
Memory - RAM - FM24CL16B-DG 1039060-FM24CL16B-DG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039060-FM24CL16B-DG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (4x4.5) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039060-FM24CL16B-DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (4x4.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24CL16B-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24CL16B-DG
Integrated Circuits (ICs) - Memory - Memory FM24CL16B-DG
IC FRAM 16KBIT I2C 1MHZ 8DFN

IC FRAM 16KBIT I2C 1MHZ 8DFN

Supplier's Site
IC FRAM 16KBIT I2C 1MHZ 8DFN

IC FRAM 16KBIT I2C 1MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254211P 1254211 1885399 1039060-FM24CL16B-DG FM24CL16B-DG FM24CL16B-DG
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM24CL16B-DG Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory FRAM Non-Volatile FRAM; FRAM (Ferroelectric RAM)
Access Time 3000 ns 3000 ns 3000 ns 550 ns 550 ns
Density 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Data Bus Width 8 bits 8 bits 8 bits
Package Type DFN 8-TDFN (4x4.5) 8-WDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details