Ramtron International Corporation Memory IC and Storage Component FM24CL16-STR

Description
Product overview: FM24CL16-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL16-STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: FM24CL16-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL16-STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-FM24CL16-STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-FM24CL16-STR
Memory IC and Storage Component 2020-FM24CL16-STR
Product overview: FM24CL16-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL16-STR can be used for catalog matching and distributor lookup.

Product overview: FM24CL16-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24CL16-STR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - FM24CL16-STR - 1059319-FM24CL16-STR - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM24CL16-STR
1059319-FM24CL16-STR
Memory - FM24CL16-STR 1059319-FM24CL16-STR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059319-FM24CL16-STR Mounting: SMD (SMT) Operating Supply Voltage: 3.65 V Memory Size: 16 kB Interface: 2-Wire Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM24CL16-STRFM24CL16 -STR.; FM24CL16STR; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059319-FM24CL16-STR
Mounting: SMD (SMT)
Operating Supply Voltage: 3.65 V
Memory Size: 16 kB
Interface: 2-Wire
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM24CL16-STRFM24CL16-STR.; FM24CL16STR;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-FM24CL16-STR 1059319-FM24CL16-STR
Product Name Memory IC and Storage Component Memory - FM24CL16-STR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details