Cypress Semiconductor Corp. Memory - RAM - FM24CL04B-GTR FM24CL04B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016306-FM24CL04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24CL04B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016306-FM24CL04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24CL04B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL04B-GTR - 016306-FM24CL04B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL04B-GTR
016306-FM24CL04B-GTR
Memory - RAM - FM24CL04B-GTR 016306-FM24CL04B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016306-FM24CL04B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24CL04B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 016306-FM24CL04B-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Family Name: FM24CL04B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE1; MB85RC04VPNF-G-JNE1; FM24CL04B-G;
Introduction Date: February 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM24CL04B-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24CL04B-GTR
Integrated Circuits (ICs) - Memory FM24CL04B-GTR
IC FRAM 4KBIT I2C 1MHZ 8SOIC

IC FRAM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> FRAM - FM24CL04B-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM24CL04B-GTR
Memory >> FRAM FM24CL04B-GTR
4Kbit 1MHz I2C SOIC-8 FRAM ROHS

4Kbit 1MHz I2C SOIC-8 FRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 016306-FM24CL04B-GTR FM24CL04B-GTR FM24CL04B-GTR
Product Name Memory - RAM - FM24CL04B-GTR Integrated Circuits (ICs) - Memory Memory >> FRAM
Memory Category FRAM Non-Volatile FRAM
Access Time 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details