Cypress Semiconductor Corp. Memory - RAM - FM24CL04B-G FM24CL04B-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 092091-FM24CL04B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24CL04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 092091-FM24CL04B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24CL04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24CL04B-G - 092091-FM24CL04B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24CL04B-G
092091-FM24CL04B-G
Memory - RAM - FM24CL04B-G 092091-FM24CL04B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 092091-FM24CL04B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24CL04B-GTR; MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24CL04B-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 092091-FM24CL04B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FM24CL04B-GTR; MB85RC04VPNF-G-JNERE1; MB85RC04VPNF-G-JNE1; FM24CL04B-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC - 48865537 - Radwell International
Willingboro, NJ, United States
Memory IC
48865537
Memory IC 48865537
MEMORY, NVRAM, FRAM, 4 KBIT, 512 X 8BIT, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

MEMORY, NVRAM, FRAM, 4 KBIT, 512 X 8BIT, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FM24CL04B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24CL04B-G
Integrated Circuits (ICs) - Memory - Memory FM24CL04B-G
MEMORY CIRCUIT, 512X8, CMOS, PDS

MEMORY CIRCUIT, 512X8, CMOS, PDS

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 092091-FM24CL04B-G 48865537 FM24CL04B-G
Product Name Memory - RAM - FM24CL04B-G Memory IC Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM NVRAM Non-Volatile
Access Time 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 8 611 200 762 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details