Ramtron International Corporation Memory - RAM - FM24C64C-GTR FM24C64C-GTR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059316-FM24C64C-GTR Mounting: SMD (SMT) Frequency: 1 MHz Operating Supply Voltage: 7 V Memory Type: FRAM, RAM Memory Size: 64 kB Interface: 2-Wire, I2C, Serial Number of Pins: 8 Categories: RAM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059316-FM24C64C-GTR Mounting: SMD (SMT) Frequency: 1 MHz Operating Supply Voltage: 7 V Memory Type: FRAM, RAM Memory Size: 64 kB Interface: 2-Wire, I2C, Serial Number of Pins: 8 Categories: RAM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24C64C-GTR - 1059316-FM24C64C-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C64C-GTR
1059316-FM24C64C-GTR
Memory - RAM - FM24C64C-GTR 1059316-FM24C64C-GTR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059316-FM24C64C-GTR Mounting: SMD (SMT) Frequency: 1 MHz Operating Supply Voltage: 7 V Memory Type: FRAM, RAM Memory Size: 64 kB Interface: 2-Wire, I2C, Serial Number of Pins: 8 Categories: RAM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059316-FM24C64C-GTR
Mounting: SMD (SMT)
Frequency: 1 MHz
Operating Supply Voltage: 7 V
Memory Type: FRAM, RAM
Memory Size: 64 kB
Interface: 2-Wire, I2C, Serial
Number of Pins: 8
Categories: RAM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
5V Memory IC and Storage Component - 774-FM24C64C-GTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-FM24C64C-GTR
5V Memory IC and Storage Component 774-FM24C64C-GTR
64Kbit Serial I2C 5V F-RAM Memory Product overview: FM24C64C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64C-GTR can be used for catalog matching and distributor lookup.

64Kbit Serial I2C 5V F-RAM Memory Product overview: FM24C64C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C64C-GTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1059316-FM24C64C-GTR 774-FM24C64C-GTR
Product Name Memory - RAM - FM24C64C-GTR 5V Memory IC and Storage Component
Memory Category FRAM, RAM FRAM; FRAM, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 40060287 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details