Ramtron International Corporation Memory - FM24C64-STR FM24C64-STR

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003249-FM24C64-STR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 64 kB Interface: 2-Wire Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM24C64-STRFM24C64ST R; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003249-FM24C64-STR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 64 kB Interface: 2-Wire Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM24C64-STRFM24C64ST R; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - FM24C64-STR - 1003249-FM24C64-STR - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM24C64-STR
1003249-FM24C64-STR
Memory - FM24C64-STR 1003249-FM24C64-STR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003249-FM24C64-STR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 64 kB Interface: 2-Wire Categories: Memory Case / Package: SOIC Alternative Parts (Cross-Reference): FM24C64-STRFM24C64ST R; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003249-FM24C64-STR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 64 kB
Interface: 2-Wire
Categories: Memory
Case / Package: SOIC
Alternative Parts (Cross-Reference): FM24C64-STRFM24C64STR;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 2020-FM24C64-STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-FM24C64-STR
Memory IC and Storage Component 2020-FM24C64-STR
Product overview: FM24C64-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C64-STR can be used for catalog matching and distributor lookup.

Product overview: FM24C64-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C64-STR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1003249-FM24C64-STR 2020-FM24C64-STR
Product Name Memory - FM24C64-STR Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28450379 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details