Ramtron International Corporation Memory IC and Storage Component FM24C256SETR

Description
LTB Use FM24C256-GTR Product overview: FM24C256SETR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256SETR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LTB Use FM24C256-GTR Product overview: FM24C256SETR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256SETR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-FM24C256SETR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-FM24C256SETR
Memory IC and Storage Component 2020-FM24C256SETR
LTB Use FM24C256-GTR Product overview: FM24C256SETR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256SETR can be used for catalog matching and distributor lookup.

LTB Use FM24C256-GTR Product overview: FM24C256SETR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM24C256SETR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - FM24C256SETR - 973766-FM24C256SETR - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM24C256SETR
973766-FM24C256SETR
Memory - FM24C256SETR 973766-FM24C256SETR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973766-FM24C256SETR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: 2-Wire Categories: Memory Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973766-FM24C256SETR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 256 kB
Interface: 2-Wire
Categories: Memory
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-FM24C256SETR 973766-FM24C256SETR
Product Name Memory IC and Storage Component Memory - FM24C256SETR
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3459-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details