Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964518-FM24C16C-GTR
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 1 MHz
Memory Type: FRAM, RAM
Interface: 2-Wire, I2C, Serial
Number of Pins: 8
Categories: RAM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
16Kb Serial I2C 5V F-RAM Memory Product overview: FM24C16C-GTR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16C-GTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 964518-FM24C16C-GTR | 774-FM24C16C-GTR |
| Product Name | Memory - RAM - FM24C16C-GTR | 16Kb 5V Memory IC and Storage Component |
| Memory Category | FRAM, RAM | FRAM; FRAM, RAM |