Cypress Semiconductor Corp. Memory - RAM - FM24C16B-GTR FM24C16B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039058-FM24C16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: FM24C16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1E 1; MB85RC16VPNF-G-JNN1E RE1; MB85RC16VPNF-G-JNERE 1; MB85RC16VPNF-G-JNE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039058-FM24C16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: FM24C16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1E 1; MB85RC16VPNF-G-JNN1E RE1; MB85RC16VPNF-G-JNERE 1; MB85RC16VPNF-G-JNE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24C16B-GTR - 1039058-FM24C16B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C16B-GTR
1039058-FM24C16B-GTR
Memory - RAM - FM24C16B-GTR 1039058-FM24C16B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039058-FM24C16B-GTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Access Time: 550ns Family Name: FM24C16B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1E 1; MB85RC16VPNF-G-JNN1E RE1; MB85RC16VPNF-G-JNERE 1; MB85RC16VPNF-G-JNE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039058-FM24C16B-GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Family Name: FM24C16B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): MB85RC16VPNF-G-JNN1E1; MB85RC16VPNF-G-JNN1ERE1; MB85RC16VPNF-G-JNERE1; MB85RC16VPNF-G-JNE1; FM24CL16-G; FM24C16B-GTR; FM24CL16B-G;
Introduction Date: February 18, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory >> FRAM - FM24C16B-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM24C16B-GTR
Memory >> FRAM FM24C16B-GTR
16Kbit 1MHz I2C SOIC-8 FRAM ROHS

16Kbit 1MHz I2C SOIC-8 FRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - FM24C16B-GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM24C16B-GTR
Integrated Circuits (ICs) - Memory FM24C16B-GTR
IC FRAM 16KBIT I2C 1MHZ 8SOIC

IC FRAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1039058-FM24C16B-GTR FM24C16B-GTR FM24C16B-GTR
Product Name Memory - RAM - FM24C16B-GTR Memory >> FRAM Integrated Circuits (ICs) - Memory
Memory Category FRAM FRAM Non-Volatile
Access Time 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details