Cypress Semiconductor Corp. Memory - RAM - FM24C16B-G FM24C16B-G

Description
FM24C16 - EEPROM, 2KX8 PDSO8
Request a Quote Datasheet
Description
FM24C16 - EEPROM, 2KX8 PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM24C16B-G - Rochester Electronics
Newburyport, MA, United States
FM24C16 - EEPROM, 2KX8 PDSO8

FM24C16 - EEPROM, 2KX8 PDSO8

Supplier's Site Datasheet
 - FM24C16B-G - Rochester Electronics
Newburyport, MA, United States
FM24C16 - EEPROM, 2KX8 PDSO8

FM24C16 - EEPROM, 2KX8 PDSO8

Supplier's Site Datasheet
Memory - RAM - FM24C16B-G - 111896-FM24C16B-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C16B-G
111896-FM24C16B-G
Memory - RAM - FM24C16B-G 111896-FM24C16B-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 111896-FM24C16B-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 111896-FM24C16B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM24C16B-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM24C16B-G
Integrated Circuits (ICs) - Memory - Memory FM24C16B-G
IC FRAM 16KBIT 12C 1MHZ 8SOIC

IC FRAM 16KBIT 12C 1MHZ 8SOIC

Supplier's Site
Memory IC - 48865525 - Radwell International
Willingboro, NJ, United States
Memory IC
48865525
Memory IC 48865525
DISCONTINUED BY MANUFACTURER, FRAM, 2KX8, SERIAL, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FRAM, 2KX8, SERIAL, I2C, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM24C16B-G 111896-FM24C16B-G FM24C16B-G 48865525
Product Name Memory - RAM - FM24C16B-G Integrated Circuits (ICs) - Memory - Memory Memory IC
Memory Category EEPROM FRAM Non-Volatile
Package Type PG-DSO-8 SOIC; 8-SOIC
Access Time 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details