Ramtron International Corporation 5V Memory IC and Storage Component FM24C16A-STR

Description
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16A-STR can be used for catalog matching and distributor lookup.
Request a Quote
Description
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16A-STR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-FM24C16A-STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-FM24C16A-STR
5V Memory IC and Storage Component 774-FM24C16A-STR
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16A-STR can be used for catalog matching and distributor lookup.

NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C16A-STR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - FM24C16A-STR - 1059308-FM24C16A-STR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C16A-STR
1059308-FM24C16A-STR
Memory - RAM - FM24C16A-STR 1059308-FM24C16A-STR
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059308-FM24C16A-STR Current Rating: 1 A Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 16 kB Interface: 2-Wire Categories: RAM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059308-FM24C16A-STR
Current Rating: 1 A
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 16 kB
Interface: 2-Wire
Categories: RAM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-FM24C16A-STR 1059308-FM24C16A-STR
Product Name 5V Memory IC and Storage Component Memory - RAM - FM24C16A-STR
Memory Category NVRAM; FRAM NVRAM
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details