Cypress Semiconductor Corp. Memory - RAM - FM24C04B-GTR FM24C04B-GTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31194-FM24C04B-GTR Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24C04B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24C04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31194-FM24C04B-GTR Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24C04B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24C04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM24C04B-GTR - 31194-FM24C04B-GTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM24C04B-GTR
31194-FM24C04B-GTR
Memory - RAM - FM24C04B-GTR 31194-FM24C04B-GTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31194-FM24C04B-GTR Packaging: Reel Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Family Name: FM24C04B Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Clock Frequency: 1MHz Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE 1; MB85RC04VPNF-G-JNE1; FM24C04B-G; Introduction Date: February 18, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 31194-FM24C04B-GTR
Packaging: Reel
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Family Name: FM24C04B
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Clock Frequency: 1MHz
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MB85RC04VPNF-G-JNERE1; MB85RC04VPNF-G-JNE1; FM24C04B-G;
Introduction Date: February 18, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now Datasheet
Memory >> FRAM - FM24C04B-GTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> FRAM
FM24C04B-GTR
Memory >> FRAM FM24C04B-GTR
4Kbit 1MHz I2C SOIC-8 FRAM ROHS

4Kbit 1MHz I2C SOIC-8 FRAM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips
Product Number 31194-FM24C04B-GTR FM24C04B-GTR
Product Name Memory - RAM - FM24C04B-GTR Memory >> FRAM
Memory Category Non-Volatile FRAM
Access Time 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details