Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059303-FM24C04A-STR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 4 kB
Interface: 2-Wire
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059303-FM24C04A-STR |
| Product Name | OEM Parts - OEM Parts (F - I) - FM24C04A-STR |