Cypress Semiconductor Corp. Memory - RAM - FM22LD16-55-BGTR FM22LD16-55-BGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174474-FM22LD16-55- BGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Family Name: FM22LD16 Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): FM22LD16-55-BG; Introduction Date: October 20, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174474-FM22LD16-55- BGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Family Name: FM22LD16 Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): FM22LD16-55-BG; Introduction Date: October 20, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM22LD16-55-BGTR - 1174474-FM22LD16-55-BGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM22LD16-55-BGTR
1174474-FM22LD16-55-BGTR
Memory - RAM - FM22LD16-55-BGTR 1174474-FM22LD16-55-BGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174474-FM22LD16-55- BGTR Series: F-RAM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Family Name: FM22LD16 Categories: Integrated Circuits (ICs) Memory Format: FRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-FBGA (6x8) Alternative Parts (Cross-Reference): FM22LD16-55-BG; Introduction Date: October 20, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174474-FM22LD16-55-BGTR
Series: F-RAM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 110ns
Family Name: FM22LD16
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 48-FBGA (6x8)
Alternative Parts (Cross-Reference): FM22LD16-55-BG;
Introduction Date: October 20, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM22LD16-55-BGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM22LD16-55-BGTR
Integrated Circuits (ICs) - Memory FM22LD16-55-BGTR
IC FRAM 4MBIT PARALLEL 48FBGA

IC FRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1174474-FM22LD16-55-BGTR FM22LD16-55-BGTR
Product Name Memory - RAM - FM22LD16-55-BGTR Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers