Cypress Semiconductor Corp. Memory - RAM - FM22LD16-55-BG FM22LD16-55-BG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174473-FM22LD16-55- BG Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 48-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): FM22LD16-55-BGTR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: FM22LD16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174473-FM22LD16-55- BG Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 48-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): FM22LD16-55-BGTR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: FM22LD16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM22LD16-55-BG - 1174473-FM22LD16-55-BG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM22LD16-55-BG
1174473-FM22LD16-55-BG
Memory - RAM - FM22LD16-55-BG 1174473-FM22LD16-55-BG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174473-FM22LD16-55- BG Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 110ns Categories: Integrated Circuits Supplier Device Package: 48-FBGA (6x8) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): FM22LD16-55-BGTR; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: FM22LD16 Manufacturer Pack Quantity: 480 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174473-FM22LD16-55-BG
Packaging: Tray
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 110ns
Categories: Integrated Circuits
Supplier Device Package: 48-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): FM22LD16-55-BGTR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: FM22LD16
Manufacturer Pack Quantity: 480
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM22LD16-55-BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM22LD16-55-BG
Integrated Circuits (ICs) - Memory - Memory FM22LD16-55-BG
IC FRAM 4MBIT PARALLEL 48FBGA

IC FRAM 4MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1174473-FM22LD16-55-BG FM22LD16-55-BG
Product Name Memory - RAM - FM22LD16-55-BG Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile Non-Volatile
Access Time 110 ns
Cycle Time 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 593995-003-38 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers