Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039053-FM22L16-55-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 4Mb (256K x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC FRAM 4MBIT PARALLEL 44TSOP II
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1039053-FM22L16-55-TGTR | FM22L16-55-TGTR |
| Product Name | Memory - RAM - FM22L16-55-TGTR | Integrated Circuits (ICs) - Memory |
| Memory Category | FRAM | Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |