Cypress Semiconductor Corp. Memory - RAM - FM21L16-60-TG FM21L16-60-TG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174467-FM21L16-60-T G Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 110ns Family Name: FM21L16 Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Alternative Parts (Cross-Reference): FM21L16-60-TGTR; FM28V202A-TGTR; FM28V202A-TG; Introduction Date: March 10, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FM21L16 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174467-FM21L16-60-T G Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 110ns Family Name: FM21L16 Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Alternative Parts (Cross-Reference): FM21L16-60-TGTR; FM28V202A-TGTR; FM28V202A-TG; Introduction Date: March 10, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FM21L16 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM21L16-60-TG - 1174467-FM21L16-60-TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM21L16-60-TG
1174467-FM21L16-60-TG
Memory - RAM - FM21L16-60-TG 1174467-FM21L16-60-TG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1174467-FM21L16-60-T G Packaging: Tray Mounting Style: SMD Technology: FRAM (Ferroelectric RAM) Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 110ns Family Name: FM21L16 Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FRAM Manufacturer Homepage: www.ramtron.com Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Alternative Parts (Cross-Reference): FM21L16-60-TGTR; FM28V202A-TGTR; FM28V202A-TG; Introduction Date: March 10, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: FM21L16 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1174467-FM21L16-60-TG
Packaging: Tray
Mounting Style: SMD
Technology: FRAM (Ferroelectric RAM)
Memory Type: Non-Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 110ns
Family Name: FM21L16
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FRAM
Manufacturer Homepage: www.ramtron.com
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Alternative Parts (Cross-Reference): FM21L16-60-TGTR; FM28V202A-TGTR; FM28V202A-TG;
Introduction Date: March 10, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: FM21L16
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - FM21L16-60-TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM21L16-60-TG
Integrated Circuits (ICs) - Memory FM21L16-60-TG
IC FRAM 2MBIT PARALLEL 44TSOP II

IC FRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1174467-FM21L16-60-TG FM21L16-60-TG
Product Name Memory - RAM - FM21L16-60-TG Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details