Cypress Semiconductor Corp. Memory - RAM - FM18W08-SGTR FM18W08-SGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31147-FM18W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: ERA99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31147-FM18W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: ERA99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM18W08-SGTR - 31147-FM18W08-SGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM18W08-SGTR
31147-FM18W08-SGTR
Memory - RAM - FM18W08-SGTR 31147-FM18W08-SGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31147-FM18W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: ERA99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 31147-FM18W08-SGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Family Name: FM18W08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ERE1;
Introduction Date: March 10, 2011
ECCN: ERA99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM18W08-SGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM18W08-SGTR
Integrated Circuits (ICs) - Memory FM18W08-SGTR
IC FRAM 256KBIT PARALLEL 28SOIC

IC FRAM 256KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 31147-FM18W08-SGTR FM18W08-SGTR
Product Name Memory - RAM - FM18W08-SGTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers