Cypress Semiconductor Corp. Memory - RAM - FM18W08-SG FM18W08-SG

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016304-FM18W08-SG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016304-FM18W08-SG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM18W08-SG - 016304-FM18W08-SG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM18W08-SG
016304-FM18W08-SG
Memory - RAM - FM18W08-SG 016304-FM18W08-SG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 016304-FM18W08-SG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Family Name: FM18W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE 2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ER E1; Introduction Date: March 10, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 016304-FM18W08-SG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Family Name: FM18W08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Alternative Parts (Cross-Reference): MB85R256FPNF-G-JNERE2; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BND-ERE1;
Introduction Date: March 10, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FRAM Memory - 1254205P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254205P
FRAM Memory 1254205P
256Kbit F-RAM Memory 32Kx8 2.8-5V SOIC28

256Kbit F-RAM Memory 32Kx8 2.8-5V SOIC28

Supplier's Site
FRAM Memory - 1254205 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1254205
FRAM Memory 1254205
256Kbit F-RAM Memory 32Kx8 2.8-5V SOIC28

256Kbit F-RAM Memory 32Kx8 2.8-5V SOIC28

Supplier's Site
FRAM Memory - 1885394 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885394
FRAM Memory 1885394
Cypress Semiconductor, FM18W08-SG

Cypress Semiconductor, FM18W08-SG

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FM18W08-SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM18W08-SG
Integrated Circuits (ICs) - Memory - Memory FM18W08-SG
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site
FRAM (FERROELECTRIC RAM) MEMORY

FRAM (FERROELECTRIC RAM) MEMORY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 016304-FM18W08-SG 1254205P 1254205 1885394 FM18W08-SG FM18W08-SG
Product Name Memory - RAM - FM18W08-SG FRAM Memory FRAM Memory FRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category FRAM FRAM Memory FRAM Memory FRAM Memory Non-Volatile FRAM; FRAM (Ferroelectric RAM)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC; SOIC SOIC SOIC SOIC SOIC; 28-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.7 V ~ 5.5 V 5.5 v, 2.7 v 5.5 v, 2.7 v -40degC ~ 85degC (TA) 2.7V ~ 5.5V
Access Time 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details