Cypress Semiconductor Corp. Memory - RAM - FM1808B-SGTR FM1808B-SGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774613-FM1808B-SGTR Series: F-RAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Family Name: FM1808B Categories: Integrated Circuits (ICs) Memory Format: FRAM Write Cycle Time - Word, Page: 130ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MB85R256PF-G-BNDE1; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BNDE1; Introduction Date: December 20, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774613-FM1808B-SGTR Series: F-RAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Family Name: FM1808B Categories: Integrated Circuits (ICs) Memory Format: FRAM Write Cycle Time - Word, Page: 130ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MB85R256PF-G-BNDE1; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BNDE1; Introduction Date: December 20, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM1808B-SGTR - 774613-FM1808B-SGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1808B-SGTR
774613-FM1808B-SGTR
Memory - RAM - FM1808B-SGTR 774613-FM1808B-SGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774613-FM1808B-SGTR Series: F-RAM Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Family Name: FM1808B Categories: Integrated Circuits (ICs) Memory Format: FRAM Write Cycle Time - Word, Page: 130ns Memory Interface: Parallel Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MB85R256PF-G-BNDE1; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BNDE1; Introduction Date: December 20, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774613-FM1808B-SGTR
Series: F-RAM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Family Name: FM1808B
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Write Cycle Time - Word, Page: 130ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MB85R256PF-G-BNDE1; MB85R256PF-E1; MB85R256PF; MB85R256FPF-G-BNDE1;
Introduction Date: December 20, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM1808B-SGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM1808B-SGTR
Integrated Circuits (ICs) - Memory FM1808B-SGTR
IC FRAM 256KBIT PARALLEL 28SOIC

IC FRAM 256KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 774613-FM1808B-SGTR FM1808B-SGTR
Product Name Memory - RAM - FM1808B-SGTR Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile Non-Volatile
Cycle Time 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details