Cypress Semiconductor Corp. FRAM Memory FM1808B-SG

Description
F-RAM,32KB,parallel, 70ns,5V,SOIC28
Request a Quote Datasheet
Description
F-RAM,32KB,parallel, 70ns,5V,SOIC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRAM Memory - 1242981P - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242981P
FRAM Memory 1242981P
F-RAM,32KB,parallel, 70ns,5V,SOIC28

F-RAM,32KB,parallel,70ns,5V,SOIC28

Supplier's Site
FRAM Memory - 1242981 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1242981
FRAM Memory 1242981
F-RAM,32KB,parallel, 70ns,5V,SOIC28

F-RAM,32KB,parallel,70ns,5V,SOIC28

Supplier's Site
FRAM Memory - 1885393 - RS Components, Ltd.
Corby, Northants, United Kingdom
FRAM Memory
1885393
FRAM Memory 1885393
Cypress Semiconductor, FM1808B-SG

Cypress Semiconductor, FM1808B-SG

Supplier's Site
Memory - RAM - FM1808B-SG - 1039044-FM1808B-SG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1808B-SG
1039044-FM1808B-SG
Memory - RAM - FM1808B-SG 1039044-FM1808B-SG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039044-FM1808B-SG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039044-FM1808B-SG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM1808B-SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM1808B-SG
Integrated Circuits (ICs) - Memory FM1808B-SG
IC FRAM 256KBIT PARALLEL 28SOIC

IC FRAM 256KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1242981P 1242981 1885393 1039044-FM1808B-SG FM1808B-SG
Product Name FRAM Memory FRAM Memory FRAM Memory Memory - RAM - FM1808B-SG Integrated Circuits (ICs) - Memory
Memory Category FRAM Memory FRAM Memory FRAM Memory FRAM Non-Volatile
Access Time 70 ns 70 ns 70 ns
Density 2048 kbits 256 kbits 256 kbits 256 kbits
Data Bus Width 8 bits 8 bits 8 bits
Package Type SOIC; SOIC SOIC SOIC SOIC; 28-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details