Cypress Semiconductor Corp. Memory IC and Storage Component FM1808B-PG

Description
IC FRAM 256KBIT PARALLEL 28DIP Product overview: FM1808B-PG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1808B-PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FRAM 256KBIT PARALLEL 28DIP Product overview: FM1808B-PG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1808B-PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-FM1808B-PG
Memory IC and Storage Component 774-FM1808B-PG
IC FRAM 256KBIT PARALLEL 28DIP Product overview: FM1808B-PG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1808B-PG can be used for catalog matching and distributor lookup.

IC FRAM 256KBIT PARALLEL 28DIP Product overview: FM1808B-PG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1808B-PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - FM1808B-PG - 774612-FM1808B-PG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1808B-PG
774612-FM1808B-PG
Memory - RAM - FM1808B-PG 774612-FM1808B-PG
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 774612-FM1808B-PG Series: F-RAM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: FRAM (Ferroelectric RAM) Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FRAM Write Cycle Time - Word, Page: 130ns Memory Interface: Parallel Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): FM18W08-PG; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 774612-FM1808B-PG
Series: F-RAM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: FRAM (Ferroelectric RAM)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FRAM
Write Cycle Time - Word, Page: 130ns
Memory Interface: Parallel
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): FM18W08-PG;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Memory - FM1808B-PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 28-DIP

FRAM (Ferroelectric RAM) Memory IC 256Kbit Parallel 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM1808B-PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM1808B-PG
Integrated Circuits (ICs) - Memory - Memory FM1808B-PG
IC FRAM 256KBIT PARALLEL 28DIP

IC FRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FM1808B-PG 774612-FM1808B-PG FM1808B-PG FM1808B-PG
Product Name Memory IC and Storage Component Memory - RAM - FM1808B-PG Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM; Non-Volatile Non-Volatile FRAM; FRAM Non-Volatile
Cycle Time 130 ns 130 ns 130 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-CY15B108QN-20LPXC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; FRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 8000 kbits
View Details
4 suppliers