Cypress Semiconductor Corp. Memory - RAM - FM16W08-SGTR FM16W08-SGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31127-FM16W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM16W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM16W08-SG; Introduction Date: March 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31127-FM16W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM16W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM16W08-SG; Introduction Date: March 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM16W08-SGTR - 31127-FM16W08-SGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM16W08-SGTR
31127-FM16W08-SGTR
Memory - RAM - FM16W08-SGTR 31127-FM16W08-SGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 31127-FM16W08-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Family Name: FM16W08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: FRAM Alternative Parts (Cross-Reference): FM16W08-SG; Introduction Date: March 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 31127-FM16W08-SGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Family Name: FM16W08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: FRAM
Alternative Parts (Cross-Reference): FM16W08-SG;
Introduction Date: March 10, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - FM16W08-SGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
FM16W08-SGTR
Integrated Circuits (ICs) - Memory FM16W08-SGTR
IC FRAM 64KBIT PARALLEL 28SOIC

IC FRAM 64KBIT PARALLEL 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 31127-FM16W08-SGTR FM16W08-SGTR
Product Name Memory - RAM - FM16W08-SGTR Integrated Circuits (ICs) - Memory
Memory Category FRAM Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details