Cypress Semiconductor Corp. Memory - RAM - FM1608B-SGTR FM1608B-SGTR

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039041-FM1608B-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039041-FM1608B-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM1608B-SGTR - 1039041-FM1608B-SGTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1608B-SGTR
1039041-FM1608B-SGTR
Memory - RAM - FM1608B-SGTR 1039041-FM1608B-SGTR
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1039041-FM1608B-SGTR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FRAM (Ferroelectric RAM) Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FRAM Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1039041-FM1608B-SGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FRAM (Ferroelectric RAM)
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FRAM
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - FM1608B-SGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM1608B-SGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM1608B-SGTR
Integrated Circuits (ICs) - Memory - Memory FM1608B-SGTR
FRAM MEMORY, 8KX8 PDSO28

FRAM MEMORY, 8KX8 PDSO28

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1039041-FM1608B-SGTR FM1608B-SGTR FM1608B-SGTR
Product Name Memory - RAM - FM1608B-SGTR Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category FRAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4072-01A-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details