Ramtron International Corporation Memory - RAM - FM1114-QG FM1114-QG

Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059289-FM1114-QG Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 0.5 B Interface: Serial Number of Pins: 16 Categories: RAM Case / Package: QFN Alternative Parts (Cross-Reference): FM1114-QGFM1114QG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059289-FM1114-QG Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 0.5 B Interface: Serial Number of Pins: 16 Categories: RAM Case / Package: QFN Alternative Parts (Cross-Reference): FM1114-QGFM1114QG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - FM1114-QG - 1059289-FM1114-QG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - FM1114-QG
1059289-FM1114-QG
Memory - RAM - FM1114-QG 1059289-FM1114-QG
Manufacturer: Ramtron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059289-FM1114-QG Mounting: SMD (SMT) Frequency: 1 MHz Memory Size: 0.5 B Interface: Serial Number of Pins: 16 Categories: RAM Case / Package: QFN Alternative Parts (Cross-Reference): FM1114-QGFM1114QG; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Ramtron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059289-FM1114-QG
Mounting: SMD (SMT)
Frequency: 1 MHz
Memory Size: 0.5 B
Interface: Serial
Number of Pins: 16
Categories: RAM
Case / Package: QFN
Alternative Parts (Cross-Reference): FM1114-QGFM1114QG;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Quad 3V Memory IC and Storage Component - 774-FM1114-QG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3V Memory IC and Storage Component
774-FM1114-QG
Quad 3V Memory IC and Storage Component 774-FM1114-QG
Fram, State Saver, Quad, 3V, QFN16 Product overview: FM1114-QG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1114-QG can be used for catalog matching and distributor lookup.

Fram, State Saver, Quad, 3V, QFN16 Product overview: FM1114-QG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM1114-QG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1059289-FM1114-QG 774-FM1114-QG
Product Name Memory - RAM - FM1114-QG Quad 3V Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - 28576411 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details