Cypress Semiconductor Corp. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JC-20 EPM5032JC-20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 066457-EPM5032JC-20 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 28 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: PLCC Frequency: 62.5(MHz) Memory Type: EPROM Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.25(V) Operating Supply Voltage (Min): 4.75(V) Operating Supply Voltage (Typ): 5(V) Programmable: Yes Propagation Delay Time: 20(ns) # I/Os (Max): 24 Number of Usable Gates: 600 In System Programmable: No # Macrocells: 32 Number of Logic Blocks/Elements: 1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 066457-EPM5032JC-20 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 28 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: PLCC Frequency: 62.5(MHz) Memory Type: EPROM Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.25(V) Operating Supply Voltage (Min): 4.75(V) Operating Supply Voltage (Typ): 5(V) Programmable: Yes Propagation Delay Time: 20(ns) # I/Os (Max): 24 Number of Usable Gates: 600 In System Programmable: No # Macrocells: 32 Number of Logic Blocks/Elements: 1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JC-20 - 066457-EPM5032JC-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JC-20
066457-EPM5032JC-20
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JC-20 066457-EPM5032JC-20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 066457-EPM5032JC-20 Operating Temp Range: 0C to 70C Mounting: Surface Mount Pin Count: 28 Operating Temperature Classification: Commercial Rad Hardened: No Package Type: PLCC Frequency: 62.5(MHz) Memory Type: EPROM Operating Temperature (Max): 70C Operating Temperature (Min): 0C Operating Supply Voltage (Max): 5.25(V) Operating Supply Voltage (Min): 4.75(V) Operating Supply Voltage (Typ): 5(V) Programmable: Yes Propagation Delay Time: 20(ns) # I/Os (Max): 24 Number of Usable Gates: 600 In System Programmable: No # Macrocells: 32 Number of Logic Blocks/Elements: 1 Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 066457-EPM5032JC-20
Operating Temp Range: 0C to 70C
Mounting: Surface Mount
Pin Count: 28
Operating Temperature Classification: Commercial
Rad Hardened: No
Package Type: PLCC
Frequency: 62.5(MHz)
Memory Type: EPROM
Operating Temperature (Max): 70C
Operating Temperature (Min): 0C
Operating Supply Voltage (Max): 5.25(V)
Operating Supply Voltage (Min): 4.75(V)
Operating Supply Voltage (Typ): 5(V)
Programmable: Yes
Propagation Delay Time: 20(ns)
# I/Os (Max): 24
Number of Usable Gates: 600
In System Programmable: No
# Macrocells: 32
Number of Logic Blocks/Elements: 1
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 066457-EPM5032JC-20
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032JC-20
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1504AS-7QC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tray
User I/Os 64 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032STC44-6 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 6 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-25QI160 - Quarktwin Technology Ltd.
Specs
Macrocells 128
Package Type QFP; Other; 160-BQFP
User I/Os 96 pins
View Details
2 suppliers