Cypress Semiconductor Corp. RF Transceiver ICs CYWUSB6953-48LTXC

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYWUSB6953-48LTXC-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYWUSB6953-48LTXC-ND
RF Transceiver ICs 2015-CYWUSB6953-48LTXC-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYWUSB6953-48LTXC-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
Bias Current 61.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128LQI-BL543TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
CC2541 SimpleLink Bluetooth Smart and Proprietary Wireless MCU - CC2541F256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers