Cypress Semiconductor Corp. RF Transceiver ICs - CYWUSB6934-48LFC CYWUSB6934-48LFC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203227-CYWUSB6934-48 LFC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203227-CYWUSB6934-48 LFC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYWUSB6934-48LFC - 203227-CYWUSB6934-48LFC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYWUSB6934-48LFC
203227-CYWUSB6934-48LFC
RF Transceiver ICs - CYWUSB6934-48LFC 203227-CYWUSB6934-48LFC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 203227-CYWUSB6934-48 LFC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Power - Output: 0dBm Sensitivity: -90dBm Data Rate (Max): 62.5kbps Current - Receiving: 57.7mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, GFSK Serial Interfaces: SPI Current - Transmitting: 69.1mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 203227-CYWUSB6934-48LFC
Packaging: Tray
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 0dBm
Sensitivity: -90dBm
Data Rate (Max): 62.5kbps
Current - Receiving: 57.7mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, GFSK
Serial Interfaces: SPI
Current - Transmitting: 69.1mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 203227-CYWUSB6934-48LFC
Product Name RF Transceiver ICs - CYWUSB6934-48LFC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details