Win Source Part Number: 1314575-CYW4390DKWBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Power - Output: 20.5dBm
Sensitivity: -98.4dBm
Data Rate (Max): 72Mbps
RF Family/Standard: WiFi
Modulation: 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 24
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 286-XFBGA, WLCSP
Supplier Device Package: 286-WLCSP (4.87x5.41)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CYW4390
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1314575-CYW4390DKWBGT |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |