Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW43570KFFBG

Description
Win Source Part Number: 1154791-CYW43570KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 668kB ROM, 200KB RAM Power - Output: 20dBm Sensitivity: -99dBm Current - Receiving: 79mA ~ 220mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, JTAG, SPI, UART, USB GPIO: 16 Current - Transmitting: 250mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: BCM43570KFFBG,CYW435 70KFFBGINACTIVE,CYW4 3570KFFBG-ND Base Product Number: CYW43570
Request a Quote Datasheet
Description
Win Source Part Number: 1154791-CYW43570KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 668kB ROM, 200KB RAM Power - Output: 20dBm Sensitivity: -99dBm Current - Receiving: 79mA ~ 220mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, JTAG, SPI, UART, USB GPIO: 16 Current - Transmitting: 250mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: BCM43570KFFBG,CYW435 70KFFBGINACTIVE,CYW4 3570KFFBG-ND Base Product Number: CYW43570
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1154791-CYW43570KFFBG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1154791-CYW43570KFFBG
RF/IF and RFID - RF Transceiver ICs 1154791-CYW43570KFFBG
Win Source Part Number: 1154791-CYW43570KFFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 668kB ROM, 200KB RAM Power - Output: 20dBm Sensitivity: -99dBm Current - Receiving: 79mA ~ 220mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I²S, JTAG, SPI, UART, USB GPIO: 16 Current - Transmitting: 250mA ~ 620mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: BCM43570KFFBG,CYW435 70KFFBGINACTIVE,CYW4 3570KFFBG-ND Base Product Number: CYW43570

Win Source Part Number: 1154791-CYW43570KFFBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Frequency: 2.4GHz, 5GHz
Protocol: 802.11ac, Bluetooth v4.1 +EDR
Memory Size: 668kB ROM, 200KB RAM
Power - Output: 20dBm
Sensitivity: -99dBm
Current - Receiving: 79mA ~ 220mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: I²S, JTAG, SPI, UART, USB
GPIO: 16
Current - Transmitting: 250mA ~ 620mA
Voltage - Supply: 3.3V
Package / Case: 254-TFBGA, FCBGA
Supplier Device Package: 254-FCBGA (10x10)
Temperature Range - Operating: 0°C ~ 60°C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: BCM43570KFFBG,CYW43570KFFBGINACTIVE,CYW43570KFFBG-ND
Base Product Number: CYW43570

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1154791-CYW43570KFFBG
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 60.0 C (32.0 to 140.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details