Win Source Part Number: 1315193-CYW4356XKWBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11a/b/g/n, Bluetooth v4.1
Power - Output: 19.5dBm
Sensitivity: -95dBm
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2S, SPI, UART
GPIO: 16
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 395-XFBGA, WLCSP
Supplier Device Package: 395-WLCSP (4.87x7.67)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: CYW4356
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1315193-CYW4356XKWBGT |
| Product Name | RF/IF and RFID - RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |