Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW43569PKFFBG

Description
Win Source Part Number: 1185461-CYW43569PKFF BG Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW43569PKFFBG-ND,42 8-3918,CYW43569PKFFB GINACTIVE Base Product Number: CYW43569
Request a Quote Datasheet
Description
Win Source Part Number: 1185461-CYW43569PKFF BG Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW43569PKFFBG-ND,42 8-3918,CYW43569PKFFB GINACTIVE Base Product Number: CYW43569
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1185461-CYW43569PKFFBG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1185461-CYW43569PKFFBG
RF/IF and RFID - RF Transceiver ICs 1185461-CYW43569PKFFBG
Win Source Part Number: 1185461-CYW43569PKFF BG Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 168 Mounting: SMD (SMT) Frequency: 2.4GHz, 5GHz Protocol: 802.11ac, Bluetooth v4.1 +EDR Memory Size: 640kB ROM, 768kB SRAM Power - Output: 12dBm Sensitivity: -94dBm Current - Receiving: 94mA ~ 240mA RF Family/Standard: Bluetooth, WiFi Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: JTAG, UART GPIO: 16 Current - Transmitting: 344mA ~ 694mA Voltage - Supply: 3.3V Package / Case: 254-TFBGA, FCBGA Supplier Device Package: 254-FCBGA (10x10) Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: CYW43569PKFFBG-ND,42 8-3918,CYW43569PKFFB GINACTIVE Base Product Number: CYW43569

Win Source Part Number: 1185461-CYW43569PKFFBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Frequency: 2.4GHz, 5GHz
Protocol: 802.11ac, Bluetooth v4.1 +EDR
Memory Size: 640kB ROM, 768kB SRAM
Power - Output: 12dBm
Sensitivity: -94dBm
Current - Receiving: 94mA ~ 240mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: JTAG, UART
GPIO: 16
Current - Transmitting: 344mA ~ 694mA
Voltage - Supply: 3.3V
Package / Case: 254-TFBGA, FCBGA
Supplier Device Package: 254-FCBGA (10x10)
Temperature Range - Operating: 0°C ~ 60°C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: CYW43569PKFFBG-ND,428-3918,CYW43569PKFFBGINACTIVE
Base Product Number: CYW43569

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1185461-CYW43569PKFFBG
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 60.0 C (32.0 to 140.0 F)
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details