Cypress Semiconductor Corp. RF Transceiver ICs - CYW43364KUBGT CYW43364KUBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 912962-CYW43364KUBGT Operating Temperature Range: -30°C ~ 70°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 74-UFBGA, WLBGA Package: 74-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43364 Categories: RF/IF and RFID Case / Package: 74-WLBGA (4.87x2.87) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM43364KUBGT, 428-CYW43364KUBGTTR, 428-CYW43364KUBGTDKR , BCM43364KUBGT-ND, 428-CYW43364KUBGTCT, CYW43364KUBGTINACTIV E, CYW43364KUBGT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 912962-CYW43364KUBGT Operating Temperature Range: -30°C ~ 70°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 74-UFBGA, WLBGA Package: 74-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43364 Categories: RF/IF and RFID Case / Package: 74-WLBGA (4.87x2.87) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM43364KUBGT, 428-CYW43364KUBGTTR, 428-CYW43364KUBGTDKR , BCM43364KUBGT-ND, 428-CYW43364KUBGTCT, CYW43364KUBGTINACTIV E, CYW43364KUBGT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW43364KUBGT - 912962-CYW43364KUBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW43364KUBGT
912962-CYW43364KUBGT
RF Transceiver ICs - CYW43364KUBGT 912962-CYW43364KUBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 912962-CYW43364KUBGT Operating Temperature Range: -30°C ~ 70°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 74-UFBGA, WLBGA Package: 74-UFBGA, WLBGA Package: Reel - TR Mounting: Surface Mount Family Name: CYW43364 Categories: RF/IF and RFID Case / Package: 74-WLBGA (4.87x2.87) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM43364KUBGT, 428-CYW43364KUBGTTR, 428-CYW43364KUBGTDKR , BCM43364KUBGT-ND, 428-CYW43364KUBGTCT, CYW43364KUBGTINACTIV E, CYW43364KUBGT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 912962-CYW43364KUBGT
Operating Temperature Range: -30°C ~ 70°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 74-UFBGA, WLBGA
Package: 74-UFBGA, WLBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW43364
Categories: RF/IF and RFID
Case / Package: 74-WLBGA (4.87x2.87)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCM43364KUBGT, 428-CYW43364KUBGTTR, 428-CYW43364KUBGTDKR, BCM43364KUBGT-ND, 428-CYW43364KUBGTCT, CYW43364KUBGTINACTIVE, CYW43364KUBGT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 912962-CYW43364KUBGT
Product Name RF Transceiver ICs - CYW43364KUBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details