Cypress Semiconductor Corp. RF Transceiver ICs - CYW4334XKWBGT CYW4334XKWBGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863696-CYW4334XKWBGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 208-XFBGA, WLCSP Package: Reel - TR Package: 208-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: CYW4334XKWBGTINACTIV E, BCM4334XKWBGT, CYW4334XKWBGT-ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863696-CYW4334XKWBGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 208-XFBGA, WLCSP Package: Reel - TR Package: 208-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: CYW4334XKWBGTINACTIV E, BCM4334XKWBGT, CYW4334XKWBGT-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW4334XKWBGT - 863696-CYW4334XKWBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW4334XKWBGT
863696-CYW4334XKWBGT
RF Transceiver ICs - CYW4334XKWBGT 863696-CYW4334XKWBGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863696-CYW4334XKWBGT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 208-XFBGA, WLCSP Package: Reel - TR Package: 208-XFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: CYW4334XKWBGTINACTIV E, BCM4334XKWBGT, CYW4334XKWBGT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863696-CYW4334XKWBGT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 2.4GHz 208-XFBGA, WLCSP
Package: Reel - TR
Package: 208-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: CYW4334XKWBGTINACTIVE, BCM4334XKWBGT, CYW4334XKWBGT-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 863696-CYW4334XKWBGT
Product Name RF Transceiver ICs - CYW4334XKWBGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details