Cypress Semiconductor Corp. RF Transceiver ICs - CYW43143KMLGT CYW43143KMLGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863688-CYW43143KMLGT Operating Temperature Range: 0°C ~ 65°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW43143 Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW43143KMLGTINACTIV E, BCM43143KMLGT, CYW43143KMLGT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863688-CYW43143KMLGT Operating Temperature Range: 0°C ~ 65°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW43143 Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW43143KMLGTINACTIV E, BCM43143KMLGT, CYW43143KMLGT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW43143KMLGT - 863688-CYW43143KMLGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW43143KMLGT
863688-CYW43143KMLGT
RF Transceiver ICs - CYW43143KMLGT 863688-CYW43143KMLGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863688-CYW43143KMLGT Operating Temperature Range: 0°C ~ 65°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW43143 Categories: RF/IF and RFID Case / Package: 56-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CYW43143KMLGTINACTIV E, BCM43143KMLGT, CYW43143KMLGT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863688-CYW43143KMLGT
Operating Temperature Range: 0°C ~ 65°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 56-VFQFN Exposed Pad
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW43143
Categories: RF/IF and RFID
Case / Package: 56-QFN (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CYW43143KMLGTINACTIVE, BCM43143KMLGT, CYW43143KMLGT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 863688-CYW43143KMLGT
Product Name RF Transceiver ICs - CYW43143KMLGT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details