Cypress Semiconductor Corp. RF Transceiver ICs - CYW20738A2KML3GT CYW20738A2KML3GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863675-CYW20738A2KML 3GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20738 Categories: RF/IF and RFID Case / Package: 40-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20738A2KML3GT, CYW20738A2KML3GTINAC TIVE, CYW20738A2KML3GT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863675-CYW20738A2KML 3GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20738 Categories: RF/IF and RFID Case / Package: 40-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20738A2KML3GT, CYW20738A2KML3GTINAC TIVE, CYW20738A2KML3GT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20738A2KML3GT - 863675-CYW20738A2KML3GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20738A2KML3GT
863675-CYW20738A2KML3GT
RF Transceiver ICs - CYW20738A2KML3GT 863675-CYW20738A2KML3GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 863675-CYW20738A2KML 3GT Operating Temperature Range: 0°C ~ 70°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20738 Categories: RF/IF and RFID Case / Package: 40-QFN (6x6) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BCM20738A2KML3GT, CYW20738A2KML3GTINAC TIVE, CYW20738A2KML3GT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 863675-CYW20738A2KML3GT
Operating Temperature Range: 0°C ~ 70°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20738
Categories: RF/IF and RFID
Case / Package: 40-QFN (6x6)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BCM20738A2KML3GT, CYW20738A2KML3GTINACTIVE, CYW20738A2KML3GT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 863675-CYW20738A2KML3GT
Product Name RF Transceiver ICs - CYW20738A2KML3GT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details