Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW20737S

Description
Win Source Part Number: 1229175-CYW20737S Category: RF/IF and RFID>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 320kB ROM, 60kB RAM Power - Output: 4dBm Sensitivity: -94dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 3.8V Package / Case: 48-TFLGA Supplier Device Package: 48-LGA (6.5x6.5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM20737S,428-3933-N D,2015-CYW20737S,283 2-CYW20737S,428-3933 INACTIVE,428-3657,42 8-3933 Base Product Number: CYW20737
Request a Quote Datasheet
Description
Win Source Part Number: 1229175-CYW20737S Category: RF/IF and RFID>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 320kB ROM, 60kB RAM Power - Output: 4dBm Sensitivity: -94dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 3.8V Package / Case: 48-TFLGA Supplier Device Package: 48-LGA (6.5x6.5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM20737S,428-3933-N D,2015-CYW20737S,283 2-CYW20737S,428-3933 INACTIVE,428-3657,42 8-3933 Base Product Number: CYW20737
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1229175-CYW20737S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1229175-CYW20737S
RF/IF and RFID - RF Transceiver ICs 1229175-CYW20737S
Win Source Part Number: 1229175-CYW20737S Category: RF/IF and RFID>RF Transceiver ICs Series: WICED Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Memory Size: 320kB ROM, 60kB RAM Power - Output: 4dBm Sensitivity: -94dBm Data Rate (Max): 1Mbps Current - Receiving: 9.8mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 9.1mA Voltage - Supply: 3.8V Package / Case: 48-TFLGA Supplier Device Package: 48-LGA (6.5x6.5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: BCM20737S,428-3933-N D,2015-CYW20737S,283 2-CYW20737S,428-3933 INACTIVE,428-3657,42 8-3933 Base Product Number: CYW20737

Win Source Part Number: 1229175-CYW20737S
Category: RF/IF and RFID>RF Transceiver ICs
Series: WICED
Type: TxRx + MCU
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0
Memory Size: 320kB ROM, 60kB RAM
Power - Output: 4dBm
Sensitivity: -94dBm
Data Rate (Max): 1Mbps
Current - Receiving: 9.8mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Current - Transmitting: 9.1mA
Voltage - Supply: 3.8V
Package / Case: 48-TFLGA
Supplier Device Package: 48-LGA (6.5x6.5)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: BCM20737S,428-3933-ND,2015-CYW20737S,2832-CYW20737S,428-3933INACTIVE,428-3657,428-3933
Base Product Number: CYW20737

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1229175-CYW20737S
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details