Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW20736A1KML2GT

Description
Win Source Part Number: 968535-CYW20736A1KML 2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Voltage - Supply: 1.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-BCM20736A1KML2G TCT,BCM20736A1KML2GT ,CYW20736A1KML2GT-ND ,2015-BCM20736A1KML2 GTDKR,CYW20736A1KML2 GTINACTIVE,2015-BCM2 0736A1KML2GTTR Base Product Number: CYW20736
Request a Quote Datasheet
Description
Win Source Part Number: 968535-CYW20736A1KML 2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Voltage - Supply: 1.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-BCM20736A1KML2G TCT,BCM20736A1KML2GT ,CYW20736A1KML2GT-ND ,2015-BCM20736A1KML2 GTDKR,CYW20736A1KML2 GTINACTIVE,2015-BCM2 0736A1KML2GTTR Base Product Number: CYW20736
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 968535-CYW20736A1KML2GT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
968535-CYW20736A1KML2GT
RF/IF and RFID - RF Transceiver ICs 968535-CYW20736A1KML2GT
Win Source Part Number: 968535-CYW20736A1KML 2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Voltage - Supply: 1.4V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -30°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-BCM20736A1KML2G TCT,BCM20736A1KML2GT ,CYW20736A1KML2GT-ND ,2015-BCM20736A1KML2 GTDKR,CYW20736A1KML2 GTINACTIVE,2015-BCM2 0736A1KML2GTTR Base Product Number: CYW20736

Win Source Part Number: 968535-CYW20736A1KML2GT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-BCM20736A1KML2GTCT,BCM20736A1KML2GT,CYW20736A1KML2GT-ND,2015-BCM20736A1KML2GTDKR,CYW20736A1KML2GTINACTIVE,2015-BCM20736A1KML2GTTR
Base Product Number: CYW20736

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 968535-CYW20736A1KML2GT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details