Cypress Semiconductor Corp. RF Transceiver ICs - CYW20736A1KML2G CYW20736A1KML2G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867939-CYW20736A1KML 2G Series: WICED Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20736 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3655, 428-3931, 428-3931INACTIVE, BCM20736A1KML2G, 428-3931-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867939-CYW20736A1KML 2G Series: WICED Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20736 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3655, 428-3931, 428-3931INACTIVE, BCM20736A1KML2G, 428-3931-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20736A1KML2G - 867939-CYW20736A1KML2G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20736A1KML2G
867939-CYW20736A1KML2G
RF Transceiver ICs - CYW20736A1KML2G 867939-CYW20736A1KML2G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867939-CYW20736A1KML 2G Series: WICED Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: CYW20736 Categories: RF/IF and RFID Case / Package: 32-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-3655, 428-3931, 428-3931INACTIVE, BCM20736A1KML2G, 428-3931-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867939-CYW20736A1KML2G
Series: WICED
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: CYW20736
Categories: RF/IF and RFID
Case / Package: 32-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-3655, 428-3931, 428-3931INACTIVE, BCM20736A1KML2G, 428-3931-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867939-CYW20736A1KML2G
Product Name RF Transceiver ICs - CYW20736A1KML2G
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details