Cypress Semiconductor Corp. RF Transceiver ICs - CYW20735PKML1GT CYW20735PKML1GT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867938-CYW20735PKML1 GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4494-6, 428-4494-1, 428-4494-2, CYW20735PKML1GTINACT IVE, BCM20735PKML1GT, CYW20735PKML1GT-ND, BCM20735PKML1GT-ND
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867938-CYW20735PKML1 GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4494-6, 428-4494-1, 428-4494-2, CYW20735PKML1GTINACT IVE, BCM20735PKML1GT, CYW20735PKML1GT-ND, BCM20735PKML1GT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CYW20735PKML1GT - 867938-CYW20735PKML1GT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - CYW20735PKML1GT
867938-CYW20735PKML1GT
RF Transceiver ICs - CYW20735PKML1GT 867938-CYW20735PKML1GT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867938-CYW20735PKML1 GT Operating Temperature Range: -30°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad Package: 60-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CYW20735 Categories: RF/IF and RFID Case / Package: 60-QFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 428-4494-6, 428-4494-1, 428-4494-2, CYW20735PKML1GTINACT IVE, BCM20735PKML1GT, CYW20735PKML1GT-ND, BCM20735PKML1GT-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867938-CYW20735PKML1GT
Operating Temperature Range: -30°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 60-VFQFN Exposed Pad
Package: 60-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CYW20735
Categories: RF/IF and RFID
Case / Package: 60-QFN (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 428-4494-6, 428-4494-1, 428-4494-2, CYW20735PKML1GTINACTIVE, BCM20735PKML1GT, CYW20735PKML1GT-ND, BCM20735PKML1GT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 867938-CYW20735PKML1GT
Product Name RF Transceiver ICs - CYW20735PKML1GT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details