Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver Modules and Modems CYW20735PB1KML1GT

Description
Win Source Part Number: 1018737-CYW20735PB1K ML1GT Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 384kB RAM, 2MB ROM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -94.5dBm Current - Receiving: 8mA Utilized IC / Part: CYW20735B1 RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, UART Current - Transmitting: 18mA Voltage - Supply: 1.62V ~ 3.63V Package / Case: 60-VFQFN Exposed Pad Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CYW20735PB1KML1G TTR Base Product Number: CYW20735
Request a Quote
Description
Win Source Part Number: 1018737-CYW20735PB1K ML1GT Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 384kB RAM, 2MB ROM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -94.5dBm Current - Receiving: 8mA Utilized IC / Part: CYW20735B1 RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, UART Current - Transmitting: 18mA Voltage - Supply: 1.62V ~ 3.63V Package / Case: 60-VFQFN Exposed Pad Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CYW20735PB1KML1G TTR Base Product Number: CYW20735
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1018737-CYW20735PB1KML1GT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1018737-CYW20735PB1KML1GT
RF/IF and RFID - RF Transceiver Modules and Modems 1018737-CYW20735PB1KML1GT
Win Source Part Number: 1018737-CYW20735PB1K ML1GT Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: WICED Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 2Mbps Memory Size: 384kB RAM, 2MB ROM Antenna Type: Antenna Not Included Power - Output: 12dBm Sensitivity: -94.5dBm Current - Receiving: 8mA Utilized IC / Part: CYW20735B1 RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, UART Current - Transmitting: 18mA Voltage - Supply: 1.62V ~ 3.63V Package / Case: 60-VFQFN Exposed Pad Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-CYW20735PB1KML1G TTR Base Product Number: CYW20735

Win Source Part Number: 1018737-CYW20735PB1KML1GT
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: WICED
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.0
Data Rate: 2Mbps
Memory Size: 384kB RAM, 2MB ROM
Antenna Type: Antenna Not Included
Power - Output: 12dBm
Sensitivity: -94.5dBm
Current - Receiving: 8mA
Utilized IC / Part: CYW20735B1
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: ADC, I²C, I²S, PCM, PWM, SPI, UART
Current - Transmitting: 18mA
Voltage - Supply: 1.62V ~ 3.63V
Package / Case: 60-VFQFN Exposed Pad
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-CYW20735PB1KML1GTTR
Base Product Number: CYW20735

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1018737-CYW20735PB1KML1GT
Product Name RF/IF and RFID - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz
Sensitivity -94.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1314-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 700 to 1700 MHz
View Details