Cypress Semiconductor Corp. RF Transceiver ICs CYW20735KFBG

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 2015-CYW20735KFBG-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
2015-CYW20735KFBG-ND
RF Transceiver ICs 2015-CYW20735KFBG-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.2 2.4GHz 111-VFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 2015-CYW20735KFBG-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Receivers - SI4703-B17-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details