Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW20730A2KML2GT

Description
Win Source Part Number: 1109268-CYW20730A2KM L2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Voltage - Supply: 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20730A2KML2GTINAC TIVE,BCM20730A2KML2G T,BCM20730A2KML2GT-N D Base Product Number: CYW20730
Request a Quote Datasheet
Description
Win Source Part Number: 1109268-CYW20730A2KM L2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Voltage - Supply: 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20730A2KML2GTINAC TIVE,BCM20730A2KML2G T,BCM20730A2KML2GT-N D Base Product Number: CYW20730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1109268-CYW20730A2KML2GT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1109268-CYW20730A2KML2GT
RF/IF and RFID - RF Transceiver ICs 1109268-CYW20730A2KML2GT
Win Source Part Number: 1109268-CYW20730A2KM L2GT Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 14 Current - Transmitting: 24mA Voltage - Supply: 3.8V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: CYW20730A2KML2GTINAC TIVE,BCM20730A2KML2G T,BCM20730A2KML2GT-N D Base Product Number: CYW20730

Win Source Part Number: 1109268-CYW20730A2KML2GT
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Power - Output: 4dBm
Sensitivity: -88dBm
Data Rate (Max): 1Mbps
Current - Receiving: 26.6mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 14
Current - Transmitting: 24mA
Voltage - Supply: 3.8V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: CYW20730A2KML2GTINACTIVE,BCM20730A2KML2GT,BCM20730A2KML2GT-ND
Base Product Number: CYW20730

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1109268-CYW20730A2KML2GT
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details