Cypress Semiconductor Corp. RF/IF and RFID - RF Transceiver ICs CYW20730A2KFBG

Description
Win Source Part Number: 986100-CYW20730A2KFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 4 Current - Transmitting: 19mA ~ 24mA Voltage - Supply: 1.2V Package / Case: 64-VFBGA Supplier Device Package: 64-FBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3928-ND,428-3652 ,2832-CYW20730A2KFBG ,428-3928,2015-CYW20 730A2KFBG,428-3928IN ACTIVE,428-3652-ND Base Product Number: CYW20730
Request a Quote Datasheet
Description
Win Source Part Number: 986100-CYW20730A2KFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 4 Current - Transmitting: 19mA ~ 24mA Voltage - Supply: 1.2V Package / Case: 64-VFBGA Supplier Device Package: 64-FBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3928-ND,428-3652 ,2832-CYW20730A2KFBG ,428-3928,2015-CYW20 730A2KFBG,428-3928IN ACTIVE,428-3652-ND Base Product Number: CYW20730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 986100-CYW20730A2KFBG - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
986100-CYW20730A2KFBG
RF/IF and RFID - RF Transceiver ICs 986100-CYW20730A2KFBG
Win Source Part Number: 986100-CYW20730A2KFB G Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 2,600 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v3.0 Power - Output: 4dBm Sensitivity: -88dBm Data Rate (Max): 1Mbps Current - Receiving: 26.6mA RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, SPI, UART GPIO: 4 Current - Transmitting: 19mA ~ 24mA Voltage - Supply: 1.2V Package / Case: 64-VFBGA Supplier Device Package: 64-FBGA (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-3928-ND,428-3652 ,2832-CYW20730A2KFBG ,428-3928,2015-CYW20 730A2KFBG,428-3928IN ACTIVE,428-3652-ND Base Product Number: CYW20730

Win Source Part Number: 986100-CYW20730A2KFBG
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 2,600
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v3.0
Power - Output: 4dBm
Sensitivity: -88dBm
Data Rate (Max): 1Mbps
Current - Receiving: 26.6mA
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, SPI, UART
GPIO: 4
Current - Transmitting: 19mA ~ 24mA
Voltage - Supply: 1.2V
Package / Case: 64-VFBGA
Supplier Device Package: 64-FBGA (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-3928-ND,428-3652,2832-CYW20730A2KFBG,428-3928,2015-CYW20730A2KFBG,428-3928INACTIVE,428-3652-ND
Base Product Number: CYW20730

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 986100-CYW20730A2KFBG
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details